EN
  • EN
  • DE

LT1236ACN8-5#PBF

Part No LT1236ACN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780333-LT1236ACN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1236
Introduction Date February 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1236ACN8-5#PBF CAD Model

Description

Product Overview: LT1236ACN8-5#PBF

The LT1236ACN8-5#PBF is a high-precision voltage reference component manufactured by Linear Technology, which is renowned for its reliability and performance in critical applications. This precision voltage reference is designed to offer a stable and accurate reference voltage for various electronic circuits, particularly where stability is paramount. With a typical output voltage of 5V, it serves as a crucial part of power management solutions.

Key Features

  • High Accuracy: The LT1236ACN8-5#PBF boasts an impressive initial accuracy, ensuring that the output voltage is precise and consistent, which is vital for sensitive electronic applications.
  • Low Temperature Coefficient: This component has a low temperature coefficient, which means that the output voltage remains stable over a wide temperature range, minimizing the impact of temperature variations on circuit performance.
  • Long-Term Stability: Designed for longevity, the LT1236ACN8-5#PBF exhibits excellent long-term stability, making it a reliable choice for applications that require sustained performance over time.
  • Low Noise: The low noise characteristic of this voltage reference ensures that it contributes minimal disturbance to the circuit, maintaining signal integrity and reducing the need for additional filtering.
  • Wide Operating Range: It operates effectively across a broad range of input voltages and currents, providing flexibility in various power supply configurations.

Applications

The LT1236ACN8-5#PBF is ideal for use in high-performance data acquisition systems, precision instruments, and any application where an accurate reference voltage is critical. Its stability and accuracy make it suitable for calibration equipment, A/D and D/A converters, as well as medical and test equipment.

Package and Quality Assurance

This voltage reference comes in an 8-lead PDIP package, which is widely used and easily integrated into a variety of circuit boards. Linear Technology ensures that each LT1236ACN8-5#PBF meets rigorous quality standards, providing designers and engineers with confidence in its performance and durability.

In conclusion, the LT1236ACN8-5#PBF from Linear Technology is a top-tier choice for those who need a precise and stable voltage reference in their electronic designs. Its combination of accuracy, stability, and low noise makes it a valuable component in a wide array of sophisticated electronics.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess