EN
  • EN
  • DE

LT1228CS8#TRPBF

Part No LT1228CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±15V/30V 8-Pin SOIC N T/R / IC OPAMP CFA 100MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 3500 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 6mA
Channel Output Current 125mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 106583-LT1228CS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1228
Introduction Date January 18, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1228CS8#TRPBF CAD Model

Description

Product Overview: LT1228CS8#TRPBF

The LT1228CS8#TRPBF is a versatile and high-performance current feedback amplifier from Linear Technology, a brand of Analog Devices. It is designed to cater to a wide range of applications that require high speed, low distortion, and excellent video performance. This product is particularly suitable for use in video and RF amplification, cable drivers, and in any circuit that demands a high slew rate and wide bandwidth.

Key Features

  • High Frequency Performance: The LT1228 operates at a high frequency with a gain bandwidth product of 100MHz when set to a gain of 10. This makes it an excellent choice for high-speed applications.
  • High Slew Rate: With a slew rate of 250V/µs, this amplifier can handle rapid changes in input signals without distortion, providing clean and accurate amplification.
  • Low Distortion: The device boasts a low distortion rating, making it ideal for precision applications where signal integrity is paramount.
  • Adjustable Current Gain: The current gain of the LT1228 can be adjusted by external components, offering flexibility and customization for specific design requirements.
  • Wide Supply Range: It can operate with a supply voltage ranging from ±4V to ±15V, accommodating various system voltages and simplifying power supply design.
  • Robust Packaging: The LT1228CS8#TRPBF comes in an 8-lead SOIC package, providing a compact and durable solution for space-constrained applications.
  • Temperature Range: This device functions within an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LT1228CS8#TRPBF is highly adaptable and can be used in numerous applications, including:

  • Video Amplification and Processing
  • RF Amplification
  • Cable Drivers
  • ADC/DAC Buffering
  • Active Filters
  • Test Equipment

With its exceptional speed, low distortion, and flexible operating parameters, the LT1228CS8#TRPBF is a reliable choice for designers looking to enhance the performance of their high-speed analog circuits. Whether for consumer electronics, industrial systems, or communication infrastructure, this current feedback amplifier is engineered to deliver top-notch results where quality and efficiency are critical.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1112 $69.3336
6+ $18.9630 $113.7780
9+ $18.3704 $165.3336
12+ $17.7778 $213.3336
15+ $17.1852 $257.7780
20+ $15.4075 $308.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess