EN
  • EN
  • DE

LT1223CN8#PBF

Part No LT1223CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 100MHZ 8DIP / Op Amp Single High Speed Amplifier ±15V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 1300 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1μA
Voltage - Input Offset 1mV
Operating Supply Current 6mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 8 V ~ 36 V, ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780326-LT1223CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1223
Introduction Date January 17, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1223CN8#PBF CAD Model

Description

The LT1223CN8#PBF is a high-speed operational amplifier from Linear Technology, designed to deliver excellent performance for a wide range of applications. With its fast settling time and high slew rate, this operational amplifier is particularly well-suited for video and high-speed signal processing applications.

Key Features

  • High Slew Rate: The LT1223CN8#PBF boasts a high slew rate of 500V/µs, enabling it to handle rapid changes in input signals without distortion.
  • Wide Bandwidth: With a gain bandwidth product of 100MHz, this amplifier can work effectively at high frequencies, making it ideal for fast analog circuits.
  • Low Distortion: The device provides low harmonic distortion, which is crucial for maintaining signal fidelity in audio and video applications.
  • Settling Time: The fast settling time of 12ns to 0.1% makes the LT1223CN8#PBF an excellent choice for high-speed data acquisition systems and digital-to-analog converters.
  • Supply Voltage Range: It operates with a supply voltage range from ±2.5V to ±15V, offering flexibility in various circuit designs.

Applications

The LT1223CN8#PBF is versatile and can be used in a multitude of applications, including:

  • Video amplifiers
  • Cable drivers
  • High-speed data acquisition
  • ADC/DAC buffers
  • Communication systems
  • Test equipment

Physical Characteristics

The product comes in an 8-lead PDIP package, which is a standard through-hole format, making it easy to integrate into a wide variety of circuit boards. The part number LT1223CN8#PBF indicates that the device is provided in a leaded package that is RoHS compliant.

Conclusion

The LT1223CN8#PBF from Linear Technology is an exceptional choice for engineers and designers looking for a high-speed operational amplifier with a strong balance of speed, power efficiency, and performance. Whether deployed in video systems, communication infrastructure, or high-speed data processing, this op-amp is capable of delivering the precision and reliability required for sophisticated electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7669 $50.3007
8+ $13.7574 $110.0592
12+ $13.3275 $159.9300
16+ $12.8976 $206.3616
21+ $12.4677 $261.8217
27+ $11.1779 $301.8033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess