EN
  • EN
  • DE

LT1221CS8#PBF

Part No LT1221CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 150MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 250 V/μs
Gain Bandwidth Product (GBP) 150MHz
Current - Input Bias 100nA
Voltage - Input Offset 200μV
Operating Supply Current 8mA
Channel Output Current 26mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 134527-LT1221CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1221CS8#PBF CAD Model

Description

Product Overview: LT1221CS8#PBF

The LT1221CS8#PBF is a high-speed, precision operational amplifier from Linear Technology, a brand that has been synonymous with high-performance analog integrated circuits. This operational amplifier is designed to cater to a wide range of applications, including telecommunications, test equipment, and data acquisition systems, where speed and accuracy are critical parameters.

Key Features

  • High-Speed Performance: The LT1221 boasts a slew rate of 500V/μs and a gain bandwidth product of 35MHz, making it an excellent choice for fast signal processing applications.
  • Precision: With a low input offset voltage and low noise, the LT1221 ensures high accuracy in signal amplification, which is crucial for sensitive instrumentation and measurement systems.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads, which enhances its versatility and reliability in various circuit configurations.
  • Supply Range: The device operates with a supply voltage range from ±5V to ±15V, providing flexibility in both dual and single supply operations.
  • Output Drive Capability: The LT1221 can drive loads as low as 500Ω, making it suitable for driving cables and other low-impedance applications.
  • Package: Housed in an 8-lead SOIC package, the LT1221CS8#PBF is compact and suitable for space-constrained applications.

Applications

  • Telecommunications
  • Video Amplifiers
  • Cable Drivers
  • Test Equipment
  • Data Acquisition Systems
  • ADC/DAC Buffers

The LT1221CS8#PBF is designed not only for performance but also for ease of use. Its plug-and-play nature allows for seamless integration into a wide variety of circuits without the need for complex compensation or additional components. Whether you're designing a high-speed data interface or a precision measurement tool, the LT1221CS8#PBF from Linear Technology is a reliable choice that delivers both speed and precision without compromise.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.6990 $103.3980
3+ $42.4197 $127.2591
5+ $41.0949 $205.4745
6+ $39.7690 $238.6140
8+ $38.4430 $307.5440
11+ $34.4664 $379.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess