EN
  • EN
  • DE

LT1219CN8#PBF

Part No LT1219CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 150KHZ RRO 8DIP / Op Amp Single Precision Amplifier R-R I/O ±18V/36V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.05 V/μs
GBP - Gain Bandwidth Product 150kHz
Current - Input Bias 30nA
Voltage - Input Offset 85μV
Operating Supply Current 425μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2 V ~ 30 V, ±1 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780321-LT1219CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1219
Introduction Date June 24, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1219CN8#PBF CAD Model

Description

The LT1219CN8#PBF is a high-quality electronic component designed and manufactured by Linear Technology, a company renowned for its precision engineering and reliable products in the field of analog integrated circuits. This particular product is a versatile linear op-amp that offers a blend of performance and durability, making it a preferred choice for a wide range of applications.

Key Features

  • High Precision: The LT1219CN8#PBF boasts excellent accuracy and stability, which is crucial for applications that require precise signal amplification.
  • Low Noise: Engineered to minimize noise, this op-amp ensures a clean signal path, enhancing the overall performance of electronic systems.
  • Wide Operating Range: With a broad power supply range, it offers flexibility in various operating conditions, making it suitable for diverse applications.
  • Dual Supply Operation: It can be operated from a dual supply, which is beneficial for applications that require both positive and negative supply voltages.
  • Robust Packaging: The component comes in an 8-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into circuit boards and providing reliable physical protection.

Applications

The LT1219CN8#PBF can be utilized in a multitude of electronic applications due to its adaptability and high performance. Some common uses include:

  • Signal Conditioning
  • Data Acquisition Systems
  • Audio Equipment
  • Analog Filters
  • Control Systems
  • Instrumentation

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT1219CN8#PBF is no exception, as it is rigorously tested to ensure it meets the stringent requirements expected by industry professionals. With Linear Technology's reputation for excellence, users can trust in the performance and longevity of this op-amp.

Ordering Information

For purchasing the LT1219CN8#PBF, customers can place orders through authorized distributors or directly through Linear Technology's sales channels. Detailed specifications and documentation are available to facilitate informed decision-making and integration into various projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess