EN
  • EN
  • DE

LT1215CN8#PBF

Part No LT1215CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 23MHZ 8DIP / Op Amp Dual Precision Amplifier ±18V/36V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 50 V/μs
GBP - Gain Bandwidth Product 23MHz
Current - Input Bias 360nA
Voltage - Input Offset 250μV
Operating Supply Current 5.7mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780318-LT1215CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1215
Introduction Date February 11, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1215CN8#PBF CAD Model

Description

The LT1215CN8#PBF is a versatile and high-performance operational amplifier (op-amp) from Linear Technology, designed to cater to a wide array of applications requiring precision and reliability. This particular op-amp stands out due to its unique combination of features that make it suitable for high-fidelity audio, test equipment, and sensor interfaces, among others.

Key Features:

  • Wide Operating Voltage Range: The LT1215CN8#PBF operates efficiently across a wide supply voltage range, accommodating various application requirements.
  • Low Noise Performance: With an emphasis on maintaining signal integrity, this op-amp boasts low noise characteristics, making it ideal for audio and instrumentation applications.
  • High Output Drive Capability: It can deliver a substantial amount of current to the load, ensuring compatibility with a broad range of output devices.
  • Stable with Capacitive Loads: The LT1215CN8#PBF is designed to be stable when driving capacitive loads, a crucial feature for maintaining signal fidelity and preventing oscillations.

Applications:

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Integrators
  • Buffer Amplifiers
  • Test and Measurement Instruments

The LT1215CN8#PBF is housed in an 8-lead PDIP (Plastic Dual In-line Package), denoted by the 'N8' in its part number, which offers a robust and easy-to-handle component package for PCB mounting. The '#PBF' suffix indicates that the product is provided in a lead (Pb)-free finish, in compliance with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for modern electronic designs.

Whether you are designing a high-end audio amplifier, a precise sensor interface, or a sophisticated test instrument, the LT1215CN8#PBF from Linear Technology provides the performance and versatility needed to excel in demanding applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5254 $50.5080
49+ $2.0721 $101.5329
75+ $2.0073 $150.5475
103+ $1.9426 $200.0878
134+ $1.8778 $251.6252
179+ $1.6836 $301.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess