EN
  • EN
  • DE

LT1211CS8#PBF

Part No LT1211CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 14MHz
Current - Input Bias 60nA
Voltage - Input Offset 150μV
Operating Supply Current 1.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020240-LT1211CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1211CS8#PBF CAD Model

Description

Product Overview: LT1211CS8#PBF

The LT1211CS8#PBF is a high-speed, single-supply operational amplifier designed and manufactured by Linear Technology, a brand synonymous with precision and quality in the field of analog integrated circuits. This particular op-amp is packaged in an 8-lead SOIC, offering a compact footprint for space-conscious applications.

Key Features

  • Wide Bandwidth: The LT1211 boasts a high gain-bandwidth product of 14MHz, making it suitable for high-speed signal processing applications.
  • High Output Drive: Capable of delivering up to 45mA of output current, this op-amp can drive heavier loads than typical standard op-amps.
  • Single Supply Operation: It operates from a single 4.5V to 36V supply or from dual supplies up to ±18V, offering versatility in various circuit designs.
  • Low Distortion: The device features low harmonic distortion, which is critical for audio and instrumentation applications where signal integrity is paramount.
  • Slew Rate: With a slew rate of 7V/µs, the LT1211 is capable of handling rapid changes in the input signal without significant distortion.

Applications

The LT1211CS8#PBF is well-suited for a variety of applications that require high-speed and accurate signal amplification. This includes but is not limited to:

  • Video and broadcast equipment
  • Telecommunications
  • Test and measurement systems
  • Professional audio equipment
  • Active filters and integrators

Robust Design

Linear Technology has designed the LT1211CS8#PBF with protection features that ensure reliable operation under challenging conditions. The op-amp includes input offset voltage correction for low offset and offset drift, and it is specified over the industrial temperature range of -40°C to 85°C.

Quality and Reliability

The LT1211CS8#PBF is manufactured using Linear Technology's advanced processing techniques, which result in high reliability and performance consistency. The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Whether for professional or industrial applications, the LT1211CS8#PBF from Linear Technology stands out as an operational amplifier that delivers speed, precision, and robustness, making it a versatile choice for any demanding analog circuit design.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess