EN
  • EN
  • DE

LT1208CN8#PBF

Part No LT1208CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ 8DIP / Op Amp Dual High Speed Amplifier ±15V/30V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 400 V/μs
GBP - Gain Bandwidth Product 45MHz
Current - Input Bias 4μA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780308-LT1208CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1208
Introduction Date January 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1208CN8#PBF CAD Model

Description

Product Overview: LT1208CN8#PBF

The LT1208CN8#PBF is a versatile and high-performance current feedback amplifier from Linear Technology, a brand that has established itself as a leader in the design and manufacturing of analog integrated circuits. This product is designed to cater to a wide range of applications, including telecommunications, video amplification, and imaging systems, where speed and accuracy are of paramount importance.

Key Features

  • Wide Bandwidth: The LT1208CN8#PBF boasts a wide bandwidth, making it suitable for high-speed signal processing applications. This ensures that signals are amplified without significant delay, maintaining the integrity of the original signal.
  • High Output Drive: Capable of delivering a high output drive, this amplifier can handle large loads with ease, making it ideal for driving cables or other high-capacitance loads.
  • Low Distortion: It provides low distortion performance, which is crucial for maintaining signal fidelity, especially in high-quality audio and video applications.
  • Single Supply Operation: The device can be operated from a single supply, simplifying power supply design and reducing component count in space-constrained applications.

Applications

  • Video Amplifiers
  • Cable Drivers
  • Telecommunications Systems
  • ADC/DAC Buffers
  • Imaging Systems

Product Specifications

The LT1208CN8#PBF is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which provides a robust and reliable solution for through-hole mounting. Its part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental standards for hazardous substances.

With a commitment to high-quality manufacturing and performance, the LT1208CN8#PBF from Linear Technology is an excellent choice for designers looking to incorporate a reliable current feedback amplifier into their high-speed analog applications. Its combination of speed, power, and precision makes it a versatile component in the creation of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess