LT1206CS8#TRPBF - High-Speed, High-Current Op Amp from Linear Technology
The LT1206CS8#TRPBF is a robust, high-speed, current feedback operational amplifier from Linear Technology, now part of Analog Devices. This high-performance op-amp is designed to excel in applications demanding fast and precise signal amplification with high output current capability. It is a perfect fit for video and cable driving, A/D buffer amplifiers, test equipment, and high-speed communications systems.
Key Features:
- High Speed: With a slew rate of 600V/µs and a bandwidth of 60MHz when driving a 150Ω load, the LT1206CS8#TRPBF can handle fast signal transitions, making it ideal for high-speed data acquisition and video processing applications.
- High Output Current: Capable of delivering up to 100mA of output current, this op-amp can drive heavy loads without significant signal degradation. This high current capability also makes it suitable for driving cables and other low-impedance loads.
- Wide Supply Range: The device can operate from a supply range of ±4V to ±15V, providing flexibility in various supply environments.
- Low Distortion: With low harmonic distortion characteristics, it ensures high-fidelity signal amplification, which is critical for audio and instrumentation applications.
Product Specifications:
| Parameter |
Value |
| Slew Rate |
600V/µs |
| Gain Bandwidth Product |
60MHz |
| Output Current |
100mA |
| Supply Voltage Range |
±4V to ±15V |
| Operating Temperature Range |
-40°C to 85°C |
The LT1206CS8#TRPBF is packaged in an 8-lead SOIC package with a part number suffix indicating tape and reel packaging for automated assembly processes. Its combination of speed, power, and precision makes it a versatile choice for engineers and designers looking to enhance the performance of their high-speed analog circuits.