Product Overview: LT6005CGN#PBF
The LT6005CGN#PBF is a high-performance, low-power operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand synonymous with precision and quality in the field of analog integrated circuits. This op-amp is part of a family of dual and quad operational amplifiers which are optimized for single supply operation over a wide range of voltages.
Key Features:
- Supply Voltage Range: The LT6005CGN#PBF can operate from a supply voltage range of 1.8V to 16V, making it versatile for various applications, from battery-powered devices to industrial equipment.
- Low Power Consumption: With a quiescent current of just 13μA per amplifier, this op-amp is an excellent choice for power-sensitive applications.
- Offset Voltage: The input offset voltage is typically 500μV, which allows for precise measurements and signal conditioning.
- Gain Bandwidth Product: It offers a gain bandwidth product of 100kHz, providing a good balance between speed and power consumption.
- Input Bias Current: The device features a low input bias current, further enhancing its accuracy in high-impedance sensor interfaces and precision applications.
- Operating Temperature Range: The LT6005CGN#PBF is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.
- Package: It is offered in a 16-lead SSOP package, which is ideal for space-constrained applications.
Applications:
The LT6005CGN#PBF is suitable for a broad array of applications due to its low power consumption and wide supply voltage range. It can be used in:
- Portable Medical Devices
- Battery-Powered Instruments
- Automotive Sensors and Electronics
- Industrial Process Controls
- Data Acquisition Systems
With its excellent performance-to-power ratio, the LT6005CGN#PBF from Linear Technology is an ideal choice for designers looking for a reliable op-amp that can deliver precision while maintaining energy efficiency.