EN
  • EN
  • DE

LT6207CGN#PBF

Part No LT6207CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP VIDEO QUAD 3V 16-SSOP / Op Amp Quad High Speed Amplifier R-R O/P ±6.3V/12.6V Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
SR - Slew Rate 600 V/μs
Operating Supply Current 4mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781559-LT6207CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6207
Introduction Date October 21, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6207CGN#PBF CAD Model

Description

LT6207CGN#PBF - Low Noise, Rail-to-Rail Output, High Speed Op Amp

The LT6207CGN#PBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to address the needs of a wide range of applications requiring high speed and low noise performance. With its rail-to-rail output and optimized power consumption, this op amp is an excellent choice for applications such as video and cable drivers, ADC/DAC buffers, test equipment, and communications systems.

Key Features:

  • Low Noise: The LT6207CGN#PBF boasts an ultra-low noise density of 2.6nV/√Hz at 1kHz, making it ideal for applications where signal integrity is paramount.
  • High Speed: With a gain bandwidth product of 165MHz and a slew rate of 50V/µs, this op amp is capable of high-speed signal processing without sacrificing performance.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial when operating with low supply voltages.
  • Wide Supply Range: It can operate with a supply voltage range from 2.5V to 12.6V, allowing for flexible integration into various circuit designs.
  • Low Distortion: Harmonic distortion is minimized, which is critical for high-fidelity audio applications and precision instrumentation.
  • Stable with Capacitive Loads: The op amp is designed to be stable with capacitive loads up to 1000pF, which is useful in buffer applications.

Applications:

  • Driving A/D Converters
  • Buffering D/A Converters
  • Cable Drivers
  • Video Amplification
  • Test Equipment
  • Communications Systems

The LT6207CGN#PBF comes in a 16-lead SSOP package, ensuring a compact footprint while providing the necessary thermal performance for demanding applications. Its robust design and versatile features make it a go-to solution for engineers looking to enhance the performance of their high-speed signal processing systems. Whether you're designing for audio, video, or data acquisition, the LT6207CGN#PBF from Linear Technology will help you achieve a high level of precision and quality in your end product.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess