EN
  • EN
  • DE

LT1195CN8

Part No LT1195CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low Power, High Speed Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205316-LT1195CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1195CN8 CAD Model

Description

Linear Technology's LT1195CN8: A High-Speed Operational Amplifier

The LT1195CN8 is a high-performance operational amplifier from Linear Technology, designed to cater to applications requiring high speed and low distortion. This operational amplifier boasts a wide bandwidth and fast slew rate, making it ideal for video and high-speed signal processing applications.

Key Features:

  • High Speed: The LT1195CN8 offers a gain bandwidth product of 50MHz and a slew rate of 200V/µs, ensuring rapid response times in fast signal environments.
  • Low Distortion: With total harmonic distortion figures as low as -66dBc at 1MHz, this op-amp is optimized for applications where signal integrity is paramount.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5V to ±15V, providing flexibility in various circuit designs.
  • Output Drive Capability: The device can drive loads as low as 25Ω, making it suitable for direct driving of cables and other low-impedance loads.
  • Stable with Capacitive Loads: The LT1195CN8 remains stable with capacitive loads up to 500pF, which is beneficial in applications with long cables or high-capacitance filters.

Applications:

The LT1195CN8 is versatile and can be used in a variety of applications, including:

  • Video amplifiers
  • Cable drivers
  • High-speed data acquisition systems
  • ADC/DAC buffers
  • High-frequency filters
  • Professional photography and imaging equipment

Package and Quality:

The operational amplifier is housed in an 8-pin PDIP package, ensuring easy integration into a wide range of electronic circuits. Linear Technology is known for its commitment to high-quality products, and the LT1195CN8 is no exception, offering reliable performance for critical applications.

Conclusion:

With its combination of speed, low distortion, and robust drive capability, the LT1195CN8 operational amplifier from Linear Technology stands out as a superior choice for designers seeking to optimize their high-speed analog signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess