EN
  • EN
  • DE

LT1191CS8#PBF

Part No LT1191CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP-AMP VIDEO HISPD SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 450 V/μs
Operating Supply Current 32mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121205-LT1191CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1191CS8#PBF CAD Model

Description

Product Overview: LT1191CS8#PBF

The LT1191CS8#PBF is a high-performance, low-power operational amplifier from Linear Technology, a brand known for its precision electronic components. This op-amp is designed to provide a perfect balance between speed and power efficiency, making it an ideal choice for a wide range of applications, including sensor interfacing, active filters, and fast amplifiers in data acquisition systems.

Key Features

  • High Speed: The LT1191CS8#PBF boasts a slew rate of 250V/µs, ensuring rapid response times in high-speed signal processing tasks.
  • Low Noise: With its low noise specifications, this operational amplifier produces a clean signal amplification, making it suitable for audio and instrumentation applications.
  • Wide Bandwidth: It offers a gain bandwidth product of 8MHz, providing a wide frequency range for various analog signal processing tasks.
  • Single Supply Operation: This op-amp can operate from a single supply voltage, simplifying power supply design and reducing component count.
  • Dual Supply Range: For applications requiring dual supplies, it can handle a range of ±2.5V to ±15V, offering flexibility in system design.
  • Low Power Consumption: The LT1191CS8#PBF is designed for low power operation, making it suitable for battery-powered devices and energy-conscious applications.

Package and Quality

The device comes in an 8-pin SOIC package, denoted by the "CS8" in its part number. This compact package is suitable for space-constrained applications while still providing excellent thermal performance. The suffix "#PBF" indicates that the product is lead-free, catering to environmentally conscious manufacturing requirements and RoHS compliance.

Applications

Due to its versatile features, the LT1191CS8#PBF can be utilized in a variety of applications. It is particularly well-suited for:

  • Active filters and integrators
  • Fast signal conditioning circuits
  • Photodiode amplifiers
  • High-speed data acquisition systems
  • Battery-powered and portable equipment

Overall, the LT1191CS8#PBF from Linear Technology is a robust and reliable choice for designers seeking an op-amp that delivers both speed and precision without compromising on power efficiency.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0127 $60.1524
29+ $4.1130 $119.2770
44+ $3.9848 $175.3312
60+ $3.8554 $231.3240
78+ $3.7272 $290.7216
104+ $3.3414 $347.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess