Product Overview: LT1169CN8 by Linear Technology
The LT1169CN8 is a precision, dual operational amplifier (op-amp) brought to you by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular op-amp is designed to cater to applications requiring low noise, low input bias currents, and high input impedance.
Key Features
- Low Noise Performance: With a noise level of just 12nV/√Hz at 1kHz, the LT1169CN8 is optimized for applications where a clean signal is paramount.
- High Input Impedance: The input impedance of the LT1169CN8 is exceptionally high, making it suitable for buffering and signal conditioning in sensor applications.
- Low Input Bias Current: It features a low input bias current of 350pA max at 25°C, which is ideal for precision applications.
- Wide Supply Range: This op-amp operates on a supply voltage range from ±2.5V to ±15V, providing versatility in various power environments.
- Output Stage Swing: The output can swing within 1.5V of each supply rail to maximize the dynamic range in single or split supply operations.
Applications
The LT1169CN8 is well-suited for a range of applications including:
- Active Filters
- Photodiode Amplifiers
- Data Acquisition Systems
- Medical Instrumentation
- Audio Equipment
Package and Quality
The device comes in an 8-pin PDIP (Plastic Dual In-line Package), designated by the 'N8' suffix in its part number, ensuring easy integration into a wide variety of circuit boards. Linear Technology ensures that each LT1169CN8 meets rigorous standards for reliability and performance, making it a trusted choice for professionals and hobbyists alike.
Conclusion
With its combination of low noise, high input impedance, and low input bias current, the LT1169CN8 from Linear Technology stands out as a versatile and high-quality op-amp for precision analog applications. Its wide supply range and output swing capabilities further enhance its adaptability, making it a valuable component in any analog signal processing task.