EN
  • EN
  • DE

LT1154CS8#TRPBF

Part No LT1154CS8#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93123-LT1154CS8#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1154CS8#TRPBF CAD Model

Description

The LT1154CS8#TRPBF is a high-performance dual high-side MOSFET driver designed by Linear Technology, now part of Analog Devices, that provides efficient and reliable control for power MOSFETs in a variety of applications. With its micropower operation and robust feature set, this component is an ideal choice for systems where power efficiency and reliability are paramount.

Key Features:

  • High-Side Drive: The LT1154 can independently drive two N-channel MOSFETs in high-side configurations, allowing for efficient switching and control of power to the load.
  • Low Quiescent Current: With a low quiescent current of just 12µA per channel, the LT1154 is optimized for battery-powered and power-sensitive applications, ensuring minimal power waste when in standby mode.
  • High Voltage Capability: The device can handle supply voltages up to 48V, making it suitable for a wide range of applications, including industrial, automotive, and telecommunications systems.
  • Charge Pump: The integrated charge pump fully enhances N-channel MOSFETs, allowing for 100% duty cycle operation without the need for external components.
  • Fast Switching: The LT1154 provides fast switching times, with typical turn-on and turn-off times of 30µs and 10µs respectively, enabling efficient operation and reducing power losses during switching events.
  • Protection Features: It includes comprehensive protection features such as adaptive shoot-through protection, which prevents cross-conduction, and under-voltage lockout, which ensures the driver operates only when the supply voltage is within specifications.

Applications:

The versatility of the LT1154CS8#TRPBF makes it a suitable driver for a wide range of applications. It is commonly used in:

  • Automotive power distribution
  • Industrial control systems
  • Computer power management
  • DC/DC converters
  • Power supplies

With its robust design and comprehensive feature set, the LT1154CS8#TRPBF from Linear Technology is an excellent choice for designers looking to improve the efficiency and reliability of their high-side power control systems.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess