EN
  • EN
  • DE

LT1134AIN

Part No LT1134AIN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Advanced Low Power 5V RS232 Drivers/Receivers with Small Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205190-LT1134AIN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1134AIN CAD Model

Description

The LT1134AIN is a premium integrated circuit from Linear Technology, designed for applications requiring multiple RS232 drivers and receivers. This advanced quadruple driver/receiver is a perfect solution for systems that need to communicate with various peripherals through serial ports while maintaining low power consumption.

Key Features:

  • Power Supply Range: The device operates on a single 5V power supply, making it compatible with standard digital logic levels and simplifying power supply design.
  • Low Power Operation: With its power-saving features, the LT1134AIN is ideal for battery-operated or power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Driver/Receiver Channels: The chip includes four driver and receiver channels, providing the flexibility to handle multiple data streams simultaneously.
  • Data Rate: It supports data rates up to 120kbps, making it suitable for a wide range of communication requirements.
  • ESD Protection: The device features robust electrostatic discharge (ESD) protection, safeguarding the circuit against static electricity and other transient voltage spikes.
  • Low Shutdown Current: An added benefit is the extremely low shutdown current, which further extends battery life in portable applications.

Applications:

The LT1134AIN is versatile and can be used in various communication interfaces. Common applications include:

  • Portable Computing Devices
  • Data Acquisition Systems
  • Modems
  • Point of Sale (POS) Terminals
  • Battery-Powered Equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1134AIN is no exception. The product is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments.

Conclusion:

In summary, the LT1134AIN from Linear Technology is a sophisticated, low-power solution that provides reliable RS232 communication for a variety of electronic devices. With its multiple driver/receiver channels, ESD protection, and low power consumption, it stands out as a superior choice for designers looking to enhance their serial communication capabilities.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess