EN
  • EN
  • DE

LT1132AISW#PBF

Part No LT1132AISW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 5DRV/3RCV RS232 5V 24-SOIC / Quint Transmitter Triple Receiver RS-232 24-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 780249-LT1132AISW#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1132A
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1132AISW#PBF CAD Model

Description

Product Overview: LT1132AISW#PBF

The LT1132AISW#PBF from Linear Technology is a robust and versatile integrated circuit designed to cater to a wide array of applications requiring reliable data transmission. As part of Linear Technology's line of multi-function interface devices, this product is engineered to provide high-performance solutions for serial communication.

Key Features

  • Multiple Drivers and Receivers: The LT1132AISW#PBF includes multiple drivers and receivers, making it suitable for serial port applications in which multiple signals need to be controlled and monitored simultaneously.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection, the device ensures resilience and longevity in harsh electrical environments, safeguarding the integrity of data transmission.
  • Low Power Shutdown: It features a low power shutdown mode, significantly reducing power consumption when the interface is not in active use, thereby extending the life of battery-powered applications.
  • High Data Rates: The device supports high data rates, making it an excellent choice for applications that demand fast and efficient communication.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring reliable performance in extreme temperature conditions, which is critical for industrial and automotive applications.

Applications

  • Industrial Control Systems
  • Automotive Diagnostics
  • Networking Equipment
  • Data Acquisition Systems
  • Point-of-Sale Terminals

Quality and Reliability

The LT1132AISW#PBF is manufactured by Linear Technology, a company known for its commitment to quality and reliability. The device is packaged in a sturdy industry-standard wide body, ensuring it can withstand the rigors of both the manufacturing process and long-term operation in the field.

Conclusion

With its robust feature set and proven reliability, the LT1132AISW#PBF from Linear Technology stands out as a superior choice for designers and engineers looking to implement advanced serial communication interfaces in their products. Whether your application is in the industrial, automotive, or consumer electronics sector, this integrated circuit will provide a dependable solution for your data transmission needs.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3775 $51.0200
20+ $5.2328 $104.6560
30+ $5.0693 $152.0790
41+ $4.9058 $201.1378
53+ $4.7423 $251.3419
71+ $4.2517 $301.8707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess