EN
  • EN
  • DE

LT1127CSW#PBF

Part No LT1127CSW#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 65MHZ 16SO / Op Amp Quad Low Noise Amplifier ±22V 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 11 V/μs
GBP - Gain Bandwidth Product 65MHz
Current - Input Bias 8nA
Voltage - Input Offset 30μV
Operating Supply Current 2.6mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 780241-LT1127CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1127
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1127CSW#PBF CAD Model

Description

Linear Technology's LT1127CSW#PBF Precision Operational Amplifier

The LT1127CSW#PBF is a high-performance dual precision operational amplifier from Linear Technology, now part of Analog Devices, which is renowned for its exceptional accuracy and stability. This product is designed to cater to a wide range of applications, including test equipment, instrumentation, and high-quality audio systems, where precision is of utmost importance.

With its low noise of 2.5nV/√Hz at 1kHz and low total harmonic distortion (THD) of 0.0003%, the LT1127CSW#PBF stands out as an excellent choice for audio applications and other sensitive circuits that require clean and accurate signal amplification. Its high gain bandwidth product of 20MHz and slew rate of 7.2V/µs ensure that the amplifier can handle a broad spectrum of frequencies without sacrificing performance.

The operational amplifier operates within a supply voltage range of ±4V to ±18V, making it versatile for different power environments. Furthermore, the LT1127CSW#PBF boasts a high open-loop gain of 130dB, which contributes to its ability to maintain signal fidelity over a wide range of operating conditions.

Linear Technology has packaged the LT1127CSW#PBF in a 16-lead SW package, which is designed for optimal thermal performance and reliability. The device also features an output short-circuit protection, which safeguards it against potential damage that could be caused by faulty wiring or other issues in the signal chain.

For precision applications that require dual operational amplifiers, the LT1127CSW#PBF is an outstanding choice. Its combination of low noise, low distortion, and high speed makes it a go-to component for engineers and designers looking to create high-performance electronic systems. Whether it's for professional audio equipment, sensitive measurement devices, or any other application where signal integrity is critical, the LT1127CSW#PBF delivers top-tier performance that you can rely on.

With its robust design and Linear Technology's commitment to quality, the LT1127CSW#PBF is sure to enhance the performance of your next project.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess