EN
  • EN
  • DE

LT1124CS8-1#PBF

Part No LT1124CS8-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12.5MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 4.5 V/μs
Gain Bandwidth Product (GBP) 12.5MHz
Current - Input Bias 8nA
Voltage - Input Offset 25μV
Operating Supply Current 2.3mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 138811-LT1124CS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1124CS8-1#PBF CAD Model

Description

Product Overview: LT1124CS8-1#PBF

The LT1124CS8-1#PBF is a high-performance dual operational amplifier (op-amp) designed by Linear Technology, now part of Analog Devices. This precision op-amp is well-suited for applications requiring low noise and high speed. It is packaged in an 8-lead SOIC, making it an excellent choice for space-constrained applications that demand high-quality signal amplification.

Key Features

  • Low Noise: The LT1124CS8-1#PBF boasts an ultra-low noise performance, which is crucial for audio systems, medical equipment, and other sensitive applications where signal integrity is paramount.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes efficiently, making it ideal for high-speed data acquisition systems and communication equipment.
  • Precision: The device offers excellent DC characteristics, including low offset voltage and low drift over time and temperature, ensuring reliable and stable operation in precision circuits.
  • Power Efficiency: The LT1124CS8-1#PBF operates with a low supply current, which helps to reduce power consumption and heat generation in your designs.
  • Dual Amplifier Configuration: The dual op-amp design allows for various circuit configurations such as differential amplifiers, active filters, or dual independent amplifiers, providing design flexibility.

Applications

With its robust feature set, the LT1124CS8-1#PBF is well-suited for a wide range of applications, including:

  • High-fidelity audio equipment
  • Precision instrumentation
  • Active filters and oscillators
  • Data acquisition systems
  • Medical diagnostic equipment
  • Professional microphones and preamplifiers

Reliability and Quality

The LT1124CS8-1#PBF has been engineered to meet Linear Technology's stringent quality standards. It is built to provide reliable performance even under harsh conditions, ensuring that your product maintains its integrity over time. The device is fully specified over the commercial and industrial temperature ranges, making it a versatile choice for both consumer and industrial markets.

Whether you're designing a high-end audio system, precision measurement device, or any other application requiring a high-quality signal processing solution, the LT1124CS8-1#PBF from Linear Technology is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7154 $70.8616
8+ $14.5368 $116.2944
13+ $14.0818 $183.0634
17+ $13.6278 $231.6726
22+ $13.1739 $289.8258
30+ $11.8110 $354.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess