The LT1122CCN8#PBF is a high-speed, precision operational amplifier from Linear Technology, a brand of Analog Devices. This operational amplifier boasts a combination of features that make it ideal for a wide range of applications, including telecommunications, test equipment, and data acquisition systems.
Key Features
- Fast Settling Time: The LT1122 is designed for fast settling, reaching 0.01% in just 500ns, which is crucial for high-speed analog-to-digital converters and sample-and-hold circuits.
- High Gain Bandwidth Product: With a gain bandwidth product of 20MHz, this op-amp can handle a wide range of frequencies, making it versatile for various signal processing tasks.
- Low Input Offset Voltage: The device exhibits a low input offset voltage of typically 0.5mV, ensuring high accuracy in precision applications.
- High Output Drive: The LT1122 can deliver a substantial output current, up to ±30mA, allowing it to drive capacitive loads effectively.
- Stable with Capacitive Loads: It is designed to remain stable with capacitive loads, which is essential for maintaining signal integrity in complex circuits.
Specifications
| Parameter |
Value |
| Settling Time to 0.01% |
500ns |
| Gain Bandwidth Product |
20MHz |
| Input Offset Voltage |
0.5mV (Typical) |
| Output Current |
±30mA |
| Supply Voltage Range |
±4.5V to ±18V |
Applications
The LT1122CCN8#PBF is suitable for a variety of applications that require high-speed and precision, such as:
- High-speed integrators
- Fast D/A converters
- Active filters
- Sample-and-hold circuits
- Buffer amplifiers
With its robust design and high-performance specifications, the LT1122CCN8#PBF operational amplifier is a reliable choice for engineers and designers looking for quality and efficiency in their electronic circuits.