LT111825CS8 Voltage Regulator
The LT111825CS8 is a high-performance linear voltage regulator crafted by Linear Technology, a leader in analog integrated circuits. This voltage regulator is designed to provide precision, reliability, and ease of use for a wide range of applications, including but not limited to consumer electronics, automotive, and industrial systems.
Key Features
- Output Voltage: The LT111825CS8 offers a fixed output voltage of 2.5V, which is ideal for logic circuits and other low-voltage applications.
- High Accuracy: With an output voltage accuracy of ±2%, this regulator ensures consistent performance and reliable operation for sensitive electronic components.
- Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage.
- Output Current: Capable of delivering up to 800mA of output current, the LT111825CS8 can power a diverse array of devices without the need for an additional heat sink under normal operating conditions.
- Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device from damage due to overheating.
- Stable with Low ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, making it compatible with a variety of capacitive loads and ensuring a stable output voltage.
Applications
The LT111825CS8 is versatile and can be used in numerous applications such as:
- Portable Devices
- Microprocessor Supply
- Post-Regulation for Switching Supplies
- Battery-Powered Equipment
- Linear Power Supplies
Package and Quality
Encased in an 8-lead SOIC package, the LT111825CS8 combines a compact form factor with robustness, ensuring a high-quality solution for space-constrained applications. Linear Technology's commitment to quality means that this regulator is manufactured to the highest standards, offering reliability and performance that engineers can trust.