EN
  • EN
  • DE
  • IT

LT1101CN8

Part No LT1101CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Micropower, Single Supply Instrumentation Amplifier(Fixed Gain=10 or 100)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205023-LT1101CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1101CN8 CAD Model

Description

The LT1101CN8 is a versatile and high-precision instrumentation amplifier designed by Linear Technology, a brand synonymous with reliability and performance in the field of analog integrated circuits. This component is housed in an 8-lead PDIP package and is engineered to deliver unparalleled accuracy and ease of use in a wide range of applications, including medical devices, industrial process controls, and data acquisition systems.

Key Features

  • High Precision: The LT1101CN8 boasts excellent accuracy with very low input offset voltage and low offset voltage drift, ensuring stable performance over a range of temperatures.
  • Gain Set with One Resistor: This device allows for easy gain configuration with a single external resistor, simplifying the design process and reducing the component count.
  • Low Power Consumption: With its focus on energy efficiency, the LT1101CN8 is an ideal choice for battery-powered and portable applications, where power conservation is critical.
  • Wide Power Supply Range: The amplifier operates on a single supply voltage from 4V to 36V or dual supplies of ±2V to ±18V, providing flexibility in various system designs.
  • High CMRR: With a high common-mode rejection ratio, the LT1101CN8 effectively minimizes the effects of unwanted signals, enhancing the integrity of the measurement.

Applications

The LT1101CN8 is adept at handling a multitude of applications where precision signal amplification is required. Its robust design makes it suitable for:

  • Medical instrumentation
  • Industrial process controls
  • Strain gauges and transducer interfaces
  • Data acquisition systems
  • Thermocouple amplifiers
  • Remote sensors

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT1101CN8 is built to meet stringent standards, ensuring reliable performance even in the most demanding environments. With its robust design and Linear Technology's reputation for excellence, this instrumentation amplifier stands as a premier choice for professionals seeking precision and durability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess