EN
  • EN
  • DE
  • IT

LTC6241CDD#PBF

Part No LTC6241CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier R-R O/P 6V Automotive 8-Pin DFN EP Tube / IC OPAMP GP 18MHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 18MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 100μV
Operating Supply Current 1.8mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.8 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784270-LTC6241CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6241
Introduction Date June 24, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6241CDD#PBF CAD Model

Description

Introducing the LTC6241CDD#PBF High-Speed Operational Amplifier

The LTC6241CDD#PBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, renowned for its high-speed performance and low noise operation. This dual operational amplifier is designed to meet the needs of a wide range of applications, including active filters, fast amplifiers, integrators, and more. It's an excellent choice for any circuit requiring a high-performance op-amp with low distortion.

Key Features

  • High-Speed Performance: The LTC6241CDD#PBF boasts a slew rate of 18V/μs and a gain bandwidth product of 50MHz, ensuring fast and accurate signal processing.
  • Low Noise: With its low input noise of 1.1nV/√Hz at 1kHz, this op-amp minimizes signal distortion and maintains the integrity of the original signal.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC6241CDD#PBF is designed for power efficiency, consuming just 1mA of supply current per amplifier.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, enabling it to drive loads directly and maximize dynamic range.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2.8V to 11V, providing design flexibility for both single and dual supply operations.
  • Stability: The op-amp is unity-gain stable, which allows for a wide range of feedback network configurations without risking oscillations.

Applications

The LTC6241CDD#PBF is versatile and can be used in various applications, including:

  • High-speed data acquisition systems
  • ADC/DAC buffer amplifiers
  • Active filters and fast amplifiers
  • Video and imaging systems
  • Communications equipment

Package and Quality

The device is housed in a compact 8-lead DFN package, which is ideal for space-constrained applications. Additionally, the LTC6241CDD#PBF is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Whether you're designing a sophisticated audio system, a high-speed data acquisition platform, or any application that requires precise signal amplification, the LTC6241CDD#PBF from Linear Technology is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess