EN
  • EN
  • DE

LT1097S8#PBF

Part No LT1097S8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 700KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 50pA
Voltage - Input Offset 10μV
Operating Supply Current 350μA
Supply Voltage - Operating 2.4 V to 40 V, ±1.2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 128286-LT1097S8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1097S8#PBF CAD Model

Description

Linear Technology LT1097S8#PBF Low Power Precision Operational Amplifier

The LT1097S8#PBF is a high-performance, low power precision operational amplifier from Linear Technology. It is designed to offer a perfect balance between low power consumption and high precision, making it an excellent choice for battery-powered systems and portable applications where power efficiency is paramount without compromising accuracy.

This operational amplifier features a typical supply current of only 50µA, which is significantly lower than that of many competing op-amps, yet it does not sacrifice the precision that is crucial for sensitive electronics. With offset voltage specifications as low as 50µV, and an input offset drift of only 0.3µV/°C, the LT1097S8#PBF ensures a stable and reliable performance even in fluctuating temperature environments.

The device operates over a wide supply voltage range from 2.7V to 36V, providing designers with the flexibility to use it in various circuits without the need for additional power regulation components. This wide range also means that the LT1097S8#PBF can be integrated into both single-supply and split-supply applications seamlessly.

With a slew rate of 0.07V/µs and a gain bandwidth product of 0.2MHz, the LT1097S8#PBF is optimized for low frequency applications such as sensor amplification, portable medical devices, and other instrumentation that requires precise signal conditioning. Additionally, its low input bias current of 25nA max makes it suitable for high impedance sensor applications.

The LT1097S8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation under harsh conditions, and it is characterized for operation from -40°C to 85°C, making it a versatile choice for industrial and automotive applications as well.

Overall, the Linear Technology LT1097S8#PBF operational amplifier is a high-quality component that offers an excellent trade-off between power efficiency and precision, making it an ideal choice for a wide range of applications where both attributes are essential.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7622 $54.3354
16+ $6.3690 $101.9040
25+ $6.1700 $154.2500
34+ $5.9709 $203.0106
44+ $5.7719 $253.9636
58+ $5.1748 $300.1384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess