EN
  • EN
  • DE

LT1084IM25

Part No LT1084IM25
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071273-LT1084IM25
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1084IM25 CAD Model

Description

Linear Technology's LT1084IM25 Fixed LDO Voltage Regulator

The LT1084IM25 is a robust fixed low dropout (LDO) voltage regulator from Linear Technology, a brand renowned for its high-quality power management solutions. This regulator is specifically designed to provide a steady 2.5V output voltage, which is crucial for sensitive electronic circuits that require a stable power supply to operate effectively.

Key Features

  • Output Voltage: Fixed at 2.5V, providing precision for critical applications.
  • Output Current: Capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The LT1084IM25 boasts a low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages, thus improving efficiency.
  • Adjustable Current Limit: The built-in current limiting feature protects the device and the load from overcurrent conditions.
  • Thermal Protection: Integrated thermal shutdown functionality ensures the device operates within safe temperature ranges, preventing thermal runaway.

Applications

The LT1084IM25 is ideal for a wide range of applications that require a high-quality power supply. It is particularly well-suited for:

  • Microprocessor systems
  • Low-voltage logic supplies
  • Battery-powered devices
  • Linear power supplies

Package and Reliability

The device is presented in a robust TO-263 package, known for its excellent power dissipation capabilities. This package is suitable for surface mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs). The LT1084IM25 is characterized by its reliability and long-term performance, which is a hallmark of Linear Technology's commitment to quality.

Conclusion

With its stable output, high current capability, and protection features, the LT1084IM25 from Linear Technology stands out as a premier choice for designers seeking a reliable LDO voltage regulator. Whether for industrial, commercial, or high-performance applications, this component ensures a consistent and secure power supply, contributing to the overall stability and longevity of electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess