Product Overview: LT1084CM5 from Linear Technology
The LT1084CM5 is a high-performance, low dropout (LDO) linear voltage regulator, meticulously designed to cater to a wide range of applications requiring a stable and clean power supply. Manufactured by Linear Technology, now part of Analog Devices, this regulator ensures reliability and efficiency, making it a popular choice for engineers and designers alike.
Key Features
- Adjustable Output: The LT1084CM5 offers an adjustable output voltage range from 1.25V to 29V, which allows for flexible deployment in various circuit designs.
- High Current Capability: This device can deliver up to 5A of continuous output current, suitable for high-power applications.
- Low Dropout Voltage: It boasts a low dropout voltage, typically 1.5V at maximum output current, reducing power loss and improving efficiency.
- Excellent Line and Load Regulation: The regulator maintains a consistent output despite changes in input voltage or load, ensuring a stable power supply for sensitive electronic components.
- Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the load from potential damage due to excessive current or overheating.
Applications
The LT1084CM5 is versatile and can be used in a variety of applications, including:
- High-efficiency linear regulators
- Constant current regulators
- Battery chargers
- Power supplies for microprocessors and logic systems
- Post regulators for switching power supplies
Quality and Reliability
Linear Technology is renowned for its commitment to quality, and the LT1084CM5 is no exception. Each device undergoes rigorous testing to ensure it meets the highest performance standards. With its robust design and Linear Technology's reputation for reliability, the LT1084CM5 is an excellent choice for critical and demanding applications where consistent performance is paramount.