EN
  • EN
  • DE

LT1034CZ-2.5#PBF

Part No LT1034CZ-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description LT1034 - 2.5V REF, 40PPM/C MAX T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Linear Technology
Package Bulk
Product Status Active
Reference Type Shunt, Dual
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V, 7V
Current - Output 20 mA
Tolerance ±1.6%
Temperature Coefficient 40ppm/°C, -
Noise - 0.1Hz to 10Hz 6µVp-p
Current - Cathode 30 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LT1034
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1071238-LT1034CZ-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1034CZ-2.5#PBF CAD Model

Description

The LT1034CZ-2.5#PBF is a precision, dual-tracking voltage reference from Linear Technology, now part of Analog Devices. This device offers a fixed 2.5V output with a low temperature coefficient and excellent stability over time. It is designed for applications requiring a high-precision reference voltage in an easy-to-use package.

Key Features

  • Output Voltage: Fixed 2.5V with high precision.
  • Temperature Coefficient: Low, typically 20ppm/°C, ensuring stable performance over a wide temperature range.
  • Output Current: Capable of sourcing up to 20mA and sinking up to 10mA.
  • Low Dropout Voltage: Operates with a very low dropout, making it suitable for battery-powered applications.
  • Package: Available in a TO-92 package, which is widely used for through-hole mounting.
  • Stability: Can be used with capacitive loads up to 5µF without oscillation, ensuring a stable output under various load conditions.

Applications

The LT1034CZ-2.5#PBF is versatile and can be used in a broad range of applications, including:

  • Portable, battery-powered equipment
  • Precision data converters
  • Reference for power supplies
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1034CZ-2.5#PBF is no exception. It is designed for long-term reliability and consistent performance, making it a trusted choice for critical applications where precision is paramount.

Environmental Information

The LT1034CZ-2.5#PBF is RoHS compliant, adhering to environmental standards that restrict the use of certain hazardous substances in electrical and electronic equipment. This ensures that the product is suitable for global markets and meets the latest environmental regulations.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9789 $62.8101
21+ $5.7263 $120.2523
32+ $5.5472 $177.5104
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6526 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess