EN
  • EN
  • DE

LT1034CS8-2.5#PBF

Part No LT1034CS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V/7V 8SOIC / V-Ref Precision 2.5V 20mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Shunt, Dual
Output Type Fixed
Output Voltage 2.5V, 7V
Output Current 20mA
Tolerance ±1.6%
Temperature Coefficient 40ppm/°C, -
Noise - 0.1Hz to 10Hz 6μVp-p
Current - Cathode 30μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780154-LT1034CS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1034
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1034CS8-2.5#PBF CAD Model

Description

LT1034CS8-2.5#PBF - Voltage Reference IC

The LT1034CS8-2.5#PBF is a precision, low-power, low-dropout voltage reference IC from Linear Technology. This device provides a fixed 2.5V output with a tight output tolerance and low temperature coefficient, making it ideal for high-accuracy applications. Designed for a wide range of applications, the LT1034 is suitable for A/D and D/A converters, portable instrumentation, and battery-powered devices.

Key Features:

  • Output Voltage: Precisely regulated 2.5V output voltage.
  • Accuracy: High accuracy with tight tolerance and low temperature coefficient.
  • Package: The device is housed in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.
  • Stability: Capable of stable operation with capacitive loads up to 10μF, offering design flexibility.
  • Power Consumption: Low quiescent current, making it suitable for battery-powered and energy-efficient designs.
  • Temperature Range: Operates over a wide industrial temperature range, ensuring reliable performance in various environments.

Applications:

  • High-resolution A/D and D/A converters
  • Portable instrumentation and test equipment
  • Battery-powered devices
  • Precision power supplies
  • Data acquisition systems

The LT1034CS8-2.5#PBF is designed to be a robust and reliable component for systems requiring an accurate reference voltage. Its ease of use and stability make it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems. With Linear Technology's reputation for quality, this voltage reference IC is a dependable building block for precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess