EN
  • EN
  • DE

LT1022CN8

Part No LT1022CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 8MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 24 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 30pA
Voltage - Input Offset 100μV
Operating Supply Current 7mA
Channel Output Current 20mA
Supply Voltage - Operating ±10 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072166-LT1022CN8
Ultra Librarian 3D Model Ultra Librarian LT1022CN8 CAD Model

Description

Linear Technology LT1022CN8 Precision Operational Amplifier

The LT1022CN8 is a high-performance operational amplifier from Linear Technology, renowned for its precision and stability. Designed for applications requiring low noise and high speed, this operational amplifier stands out in the market due to its exceptional specifications and reliability.

At the heart of the LT1022CN8's superior performance is its advanced design, which ensures a low voltage noise of only 0.1µV/√Hz at 1kHz, making it an excellent choice for audio applications and signal conditioning in measurement systems. Additionally, the device offers a high gain-bandwidth product of 8MHz, which, combined with a fast slew rate of 2.5V/µs, allows it to handle a wide range of frequencies without compromising signal fidelity.

This operational amplifier features a single supply voltage ranging from 4.5V to 44V or dual supplies of ±2.25V to ±22V. This flexibility in power supply requirements makes the LT1022CN8 adaptable to various electronic circuits and systems. Furthermore, the device boasts a low input bias current of 4nA and an input offset voltage of 0.5mV, which contribute to its high accuracy and low drift over temperature, ensuring consistent performance across a wide range of operating conditions.

The LT1022CN8 comes in an 8-pin PDIP package, which is widely used and easily integrated into standard PCB layouts. Its robust design allows it to operate over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments and demanding applications.

Whether it's for precision instrumentation, active filters, or fast operational amplifiers for data acquisition systems, the LT1022CN8 from Linear Technology is an excellent choice for engineers and designers looking for high-quality, reliable components. Its combination of low noise, high speed, and precision makes it a versatile component that can enhance the performance of a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9496 $59.3952
29+ $4.0614 $117.7806
45+ $3.9344 $177.0480
61+ $3.8075 $232.2575
79+ $3.6805 $290.7595
106+ $3.2998 $349.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess