EN
  • EN
  • DE

LT1021DCS8-5#TRPBF

Part No LT1021DCS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142484-LT1021DCS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1021DCS8-5#TRPBF CAD Model

Description

Product Overview: LT1021DCS8-5#TRPBF

The LT1021DCS8-5#TRPBF is a precision voltage reference component from Linear Technology, designed to offer a stable and reliable reference voltage for high-performance analog circuits. This device is characterized by its high accuracy, low noise, and long-term stability, making it an ideal choice for applications requiring a precise reference voltage, such as data converters, portable instrumentation, and industrial process control systems.

Key Features

  • Output Voltage: The LT1021DCS8-5#TRPBF provides a fixed 5V output, which is maintained with high precision over temperature and time.
  • Temperature Stability: With excellent temperature stability, this voltage reference ensures consistent performance across a wide range of operating conditions.
  • Low Noise: It exhibits low output noise, which is critical for sensitive electronic applications where signal integrity is paramount.
  • Low Dropout Voltage: The device operates efficiently with a low dropout voltage, reducing power consumption and enhancing system efficiency.
  • Long-Term Stability: The LT1021DCS8-5#TRPBF is designed for applications that demand a stable reference over time, minimizing drift and providing reliable operation throughout its lifespan.
  • Package: It comes in an 8-lead SOIC package, which is suitable for surface-mount technology and is space-efficient for compact circuit designs.

Applications

  • Data Conversion Systems
  • High-Resolution Analog-to-Digital and Digital-to-Analog Converters
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Precision Power Supplies

The LT1021DCS8-5#TRPBF is a testament to Linear Technology's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its robust design and consistent performance under varying conditions make it a preferred choice for engineers and designers looking for a dependable voltage reference solution.

Whether for calibration, signal conditioning, or as a stable voltage source, the LT1021DCS8-5#TRPBF delivers the precision and stability needed for the most demanding applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7809 $52.6854
14+ $7.2048 $100.8672
22+ $6.9797 $153.5534
30+ $6.7545 $202.6350
39+ $6.5294 $254.6466
52+ $5.8539 $304.4028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess