EN
  • EN
  • DE

LT1021DCS8-5#PBF

Part No LT1021DCS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020196-LT1021DCS8-5#PBF
Family Name LT1021
Introduction Date March 11, 1999
ECCN EAR99
Country of Origin Malaysia, Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1021DCS8-5#PBF CAD Model

Description

The LT1021DCS8-5#PBF is a precision voltage reference from Linear Technology that offers ultralow drift and noise, extremely good long term stability, and almost total immunity to input voltage variations. It is a three-terminal device with a fixed output voltage of 5V, and can source or sink up to 10mA of current. The LT1021DCS8-5#PBF is available in an 8-SOIC package.

The LT1021DCS8-5#PBF is ideal for a wide variety of applications where a precise and stable voltage reference is required, such as:

Data acquisition systems Analog-to-digital converters Digital-to-analog converters Precision instrumentation Medical devices Test and measurement equipment Aerospace and defense systems The LT1021DCS8-5#PBF is manufactured using Linear Technology's proprietary buried zener technology, which provides excellent temperature stability and noise performance. The device also features a unique circuit design that minimizes thermal regulation effects and temperature induced hysteresis.

Here are some of the key features and benefits of the LT1021DCS8-5#PBF:

Ultralow drift and noise: The LT1021DCS8-5#PBF has a typical drift of only 20ppm/°C and a noise voltage of only 2.2µVrms (10Hz to 10kHz). This makes it ideal for applications where a very precise and stable voltage reference is required. Extremely good long term stability: The LT1021DCS8-5#PBF is designed for long term stability, with a typical voltage change of less than 0.01% over 10,000 hours. This makes it ideal for applications where the voltage reference must remain stable over long periods of time. Almost total immunity to input voltage variations: The LT1021DCS8-5#PBF is designed to be immune to input voltage variations, with an output voltage change of less than 0.01% for a 10% change in input voltage. This makes it ideal for applications where the voltage reference must remain stable even when the input voltage fluctuates. Wide operating temperature range: The LT1021DCS8-5#PBF has a wide operating temperature range of 0°C to 70°C, making it suitable for a wide variety of environmental conditions. The LT1021DCS8-5#PBF is a high-performance voltage reference that is ideal for a wide variety of applications. It offers ultralow drift and noise, extremely good long term stability, and almost total immunity to input voltage variations. The LT1021DCS8-5#PBF is also available in a variety of package options to meet the needs of different applications.

Here are some specific examples of how the LT1021DCS8-5#PBF can be used:

In a data acquisition system, the LT1021DCS8-5#PBF can be used to provide a precise and stable voltage reference for the analog-to-digital converter. This ensures that the ADC measurements are accurate and repeatable. In an analog-to-digital converter, the LT1021DCS8-5#PBF can be used to provide a precise and stable voltage reference for the reference input. This ensures that the ADC output voltage is proportional to the input voltage. In a digital-to-analog converter, the LT1021DCS8-5#PBF can be used to provide a precise and stable voltage reference for the output stage. This ensures that the DAC output voltage is proportional to the digital input code. In a precision instrumentation amplifier, the LT1021DCS8-5#PBF can be used to provide a precise and stable voltage reference for the input and output stages. This ensures that the amplifier gain is accurate and stable. In a medical device, the LT1021DCS8-5#PBF can be used to provide a precise and stable voltage reference for a variety of sensors and actuators. This ensures that the device operates safely and reliably. In a test and measurement equipment, the LT1021DCS8-5#PBF can be used to provide a precise and stable voltage reference for a variety of instruments, such as oscilloscopes, multimeters, and power supplies. This ensures that the measurements made by the instruments are accurate and repeatable. In an aerospace and defense system, the LT1021DCS8-5#PBF can be used to provide a precise and stable voltage reference for

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2533 $61.2665
10+ $10.0540 $100.5400
16+ $9.7398 $155.8368
22+ $9.4256 $207.3632
28+ $9.1114 $255.1192
37+ $8.1689 $302.2493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess