EN
  • EN
  • DE

LT1021CIN8-5#PBF

Part No LT1021CIN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780140-LT1021CIN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1021
Introduction Date March 11, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1021CIN8-5#PBF CAD Model

Description

Product Overview: LT1021CIN8-5#PBF

The LT1021CIN8-5#PBF is a precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. It is designed to provide a stable and accurate reference voltage for various applications in the field of electronics, including data conversion, power supply control, and measurement systems. This component is well-suited for high-performance applications where stability and reliability are paramount.

Key Features

  • Voltage Output: The LT1021CIN8-5#PBF provides a fixed output voltage of 5V, which is essential for systems that require a consistent and precise reference voltage.
  • High Accuracy: This voltage reference offers an impressive initial accuracy, ensuring that the output voltage stays within tight tolerances from the specified value.
  • Temperature Stability: It features excellent temperature stability, meaning that the output voltage remains consistent across a wide range of operating temperatures, which is critical for applications that are sensitive to thermal variations.
  • Low Noise: The device exhibits low noise characteristics, making it ideal for precision measurement equipment and other noise-sensitive applications.
  • Long-Term Stability: With superior long-term stability, the LT1021CIN8-5#PBF ensures that the reference voltage does not drift significantly over time, which is important for maintaining system accuracy in long-duration deployments.
  • Package: This product comes in an 8-pin DIP (Dual In-line Package), which is a common package type for easy integration into a variety of circuit designs.

Applications

The LT1021CIN8-5#PBF is suitable for a wide array of applications, including:

  • Precision data converters (ADCs/DACs)
  • High-resolution measurement systems
  • Industrial control systems
  • Medical instrumentation
  • Laboratory equipment
  • Battery-powered devices

In conclusion, the LT1021CIN8-5#PBF from Linear Technology is a reliable and high-performance voltage reference that offers a combination of accuracy, stability, and low noise. Its robust design and consistent output make it an excellent choice for engineers and designers looking to enhance the precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8970 $54.4850
12+ $8.9412 $107.2944
18+ $8.6618 $155.9124
24+ $8.3824 $201.1776
31+ $8.1029 $251.1899
42+ $7.2647 $305.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess