EN
  • EN
  • DE

LT1021CCN8-5

Part No LT1021CCN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072164-LT1021CCN8-5
Ultra Librarian 3D Model Ultra Librarian LT1021CCN8-5 CAD Model

Description

The LT1021CCN8-5 is a meticulously engineered precision voltage reference component from Linear Technology, a brand renowned for its high-performance analog ICs. This product is designed to offer a stable and precise reference voltage, which is crucial for various applications in measurement, control systems, and high-resolution conversions.

Key Features

  • Stable Reference Voltage: The LT1021CCN8-5 provides a fixed 5V output, with an impressive stability over time and temperature variations.
  • Low Temperature Coefficient: This component boasts a low temperature coefficient, ensuring minimal deviation in output voltage even under fluctuating thermal conditions.
  • Low Noise: It is designed to have low output noise, making it suitable for sensitive electronic applications where noise can be detrimental to performance.
  • High Output Current: The device can source or sink up to 10mA of output current, providing flexibility for a range of load conditions.

Product Specifications

Parameter Value Output Voltage 5V Temperature Coefficient Typically 10ppm/°C Package Type 8-Pin PDIP Output Current ±10mA Long-Term Stability Typically 20ppm/√kHr

Applications

The LT1021CCN8-5 is a versatile component that finds its use in a variety of applications. It is ideal for precision data converters, portable instrumentation, and industrial process control systems. Moreover, its reliable performance makes it a preferred choice for battery-powered devices and power supply monitoring.

Quality and Reliability

Linear Technology ensures that each LT1021CCN8-5 voltage reference meets rigorous quality and reliability standards. The component is built to operate consistently over its specified temperature range and is designed to maintain its precision over the product's lifespan.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess