EN
  • EN
  • DE

LT1021CCN8-5#PBF

Part No LT1021CCN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780139-LT1021CCN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1021
Introduction Date March 11, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1021CCN8-5#PBF CAD Model

Description

The LT1021CCN8-5#PBF is a precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This high-quality voltage reference is designed to provide a stable and precise reference voltage for a wide range of applications, including data converters, power supplies, and general analog circuits.

Key Features

  • Output Voltage: The LT1021CCN8-5#PBF has a fixed output voltage of 5V with a high level of accuracy and stability.
  • Low Temperature Coefficient: This device features a low temperature coefficient, typically 10ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range.
  • Long-Term Stability: With excellent long-term stability, this voltage reference can maintain its precision over time, making it reliable for critical applications.
  • Low Noise: The LT1021CCN8-5#PBF offers low output noise, making it suitable for noise-sensitive electronic systems.
  • High Output Current: It can supply up to 10mA of output current, catering to a variety of load conditions.
  • Package: The device is packaged in an 8-lead PDIP, which is easy to integrate into a wide range of electronic circuits.

Applications

The LT1021CCN8-5#PBF is versatile and can be used in a multitude of applications that require a precise and stable voltage reference. Some common applications include:

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial process control systems
  • Battery-powered equipment

Conclusion

With its precision, stability, and reliability, the LT1021CCN8-5#PBF from Linear Technology is an ideal choice for designers looking to enhance the performance of their electronic systems. Its ability to maintain a consistent reference voltage across different temperatures and over time ensures that it will remain a trusted component in any high-performance circuit.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3403 $56.0418
14+ $7.6638 $107.2932
21+ $7.4243 $155.9103
28+ $7.1848 $201.1744
36+ $6.9454 $250.0344
49+ $6.2269 $305.1181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,998 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess