EN
  • EN
  • DE

LT1021BCN8-5#PBF

Part No LT1021BCN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780137-LT1021BCN8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1021
Introduction Date March 11, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1021BCN8-5#PBF CAD Model

Description

LT1021BCN8-5#PBF - Precision Voltage Reference

The LT1021BCN8-5#PBF is a precision voltage reference component designed and manufactured by Linear Technology, which is renowned for its high-quality and reliable semiconductor products. This particular model is a part of the LT1021 series, which are precision, low drift, and high stability voltage references that cater to a wide range of applications, including A/D and D/A converters, portable instrumentation, and industrial process control systems.

Key Features:

  • Voltage Output: The LT1021BCN8-5#PBF provides a fixed 5V output, which is essential for systems that require a stable reference voltage.
  • Temperature Stability: With excellent temperature stability, this component ensures minimal voltage variation across a wide temperature range, making it suitable for precision applications.
  • Low Noise: The device exhibits low noise characteristics, contributing to the overall performance and accuracy of the systems it is used in.
  • Package Type: It comes in an 8-lead PDIP package, which is convenient for through-hole mounting on printed circuit boards (PCBs).
  • Long-Term Stability: The LT1021 series is known for its long-term stability, which is a critical parameter for maintaining system accuracy over time.
  • Drop-in Replacement: This voltage reference can serve as a drop-in replacement for similar industry-standard references, offering designers flexibility in their circuit designs.

Applications:

The LT1021BCN8-5#PBF is versatile and can be utilized in various high-precision applications. Some of the common applications include:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial instrumentation
  • Medical equipment
  • Laboratory equipment

In conclusion, the LT1021BCN8-5#PBF from Linear Technology stands out as a reliable and precise voltage reference, which is instrumental in enhancing the performance and accuracy of sophisticated electronic systems. Its robust design and consistent performance make it a preferred choice for engineers and designers in various high-demand applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3533 $56.7066
5+ $23.2642 $116.3210
7+ $22.5372 $157.7604
10+ $21.8102 $218.1020
12+ $21.0832 $252.9984
16+ $18.9022 $302.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess