Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 4 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057639-LT1019IS8-2.5#PBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1019IS8-2.5#PBF CAD Model

Description

Product Overview: LT1019IS8-2.5#PBF

The LT1019IS8-2.5#PBF is a precision voltage reference from Linear Technology, renowned for its high accuracy, stability, and low noise characteristics. Designed to cater to a wide array of applications, this device is an ideal choice for precision data conversion systems, measurement devices, and any application requiring a stable reference voltage.

Key Features

  • Precision Reference Voltage: This component provides a fixed 2.5V output, which is maintained with a high level of accuracy over temperature and time.
  • Temperature Stability: The LT1019IS8-2.5#PBF is characterized by excellent temperature stability, ensuring reliable performance across its operating temperature range.
  • Low Noise: With its low noise output, it is suitable for sensitive electronic applications where noise can compromise the performance of the system.
  • Low Dropout Voltage: The device functions efficiently with a minimal difference between the input voltage and the output voltage, making it suitable for low voltage operations.
  • Wide Operating Range: It is designed to operate over a broad range of input voltages, catering to various power requirements.
  • Package: The LT1019IS8-2.5#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

  • High Precision Data Conversion
  • Industrial Measurement Systems
  • Portable Instrumentation
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Power Supply Monitoring

The LT1019IS8-2.5#PBF is a testament to Linear Technology's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its precision voltage reference and stable output, it stands as a superior choice for designers and engineers looking to optimize their power management solutions. Whether it's for calibration, threshold detection, or simply a stable voltage source, the LT1019IS8-2.5#PBF delivers consistent performance that can be relied upon.

You May Also Be Interested in

Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $1.1734
ECAD model for REF5040AIDRG4
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Need more? Email Us
ECAD model for TL4050C41IDBZT
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.4029
ECAD model for LM4041AIM3X-1.2
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.5848
ECAD model for LM4040A25IDBZRG4
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128BQ1MF2.0
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128CQ1MF2.5
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.2159
ECAD model for TL4050A25IDBZRG4
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4040EIZ-2.5
NOVOSENSE
0.2% ACCURACY 35PPM 3V REF
Need more? Email Us
ECAD model for NSREF3030-DSTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8398 $62.5194
6+ $17.0993 $102.5958
10+ $16.5649 $165.6490
13+ $16.0306 $208.3978
17+ $15.4962 $263.4354
22+ $13.8932 $305.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,342 pieces
MOQ: 3 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention