Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Würth Elektronik
Category Optoelectronics LED White Lighting
Series WL-SWTP
Product Status Active
Color White, Cool
CCT (K) 6000K
Flux @ 25°C, Current - Test 8lm (Typ)
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 133 lm/W
CRI (Color Rendering Index) 85 (Typ)
Current - Max 40mA
Viewing Angle 120°
Win Source Part Number WS1206076-158301260
Ultra Librarian 3D Model Ultra Librarian 158301260 CAD Model

Description

The standard deliveries include values in the range and limitation as defined in the Electrical & Optical Properties specified in the datasheet. On each reel, only one bin is sorted and taped. The bin is defined on intensity, chromaticity coordinate or wavelength and forward voltage. In order to ensure highest availability, the reel binning of standard deliveries can vary. A single bin cannot be ordered. Please contact us in advance, if you need a particular bin sorting before placing your order to clarify the lead time, MOQ and pricing.

You May Also Be Interested in

Cree Inc.
LED Uni-Color Cool White 10000K 8-Pin SMD / LED XLAMP COOL WHITE 6350K 8SMD
Lowest to $23.6494
ECAD model for MCE4WT-A2-0000-000M02
CreeLED, Inc.
LED / LED Lighting J White, Warm 3500K 3-Step MacAdam Ellipse 9.2V 100mA 120° 1411 (3528 Metric)
Need more? Email Us
ECAD model for JK2835AWT-00-0000-000C0HL235E
Wurth Electronics Inc
LED WL-SWTP WARM WHT 3000K 4SMD
Lowest to $0.6944
ECAD model for 158563430
Samsung
LED LM362A WARM WHITE 2700K 2SMD / LED Lighting LM362A White, Warm 2700K 5.96V 100mA 120° 2-SMD, No Lead
Need more? Email Us
ECAD model for SPMWHT325AD5YBW0S0
OSRAM Opto Semiconductors Inc.
LED OSLON 6500K ULTRA WHITE SMD / LED Lighting OSLON® SX White, Cool 6500K 3.4V 200mA 90° 2-SMD, No Lead
Need more? Email Us
ECAD model for LUW CN7M-HYJY-EMKM-1-200-R18-Z
Everlight Electronics Co Ltd
LED COOL WHITE 5700K 80CRI 1411 / LED Lighting - White, Cool 5700K 3.25V 60mA 120° 1411 (3528 Metric)
Need more? Email Us
ECAD model for EAPL2835WB0
Cree Inc.
LED EASYWHT WARM WHT 3000K 6SMD / LED Uni-Color White 3000K 80 6-Pin SMD T/R
Need more? Email Us
ECAD model for MPLEZW-A1-0000-0000C030H
Luminus Devices Inc.
LED SBT-90 COOL WHITE 6500K 2SMD / CONTROL TOWER STACK LIGHT MOUNTING BASE, 40CM POLE MOUNT
Need more? Email Us
ECAD model for SBT-90-W65S-F71-NA100
Lumileds
LED Uni-Color / LED LUXEON WARM WHITE 2700K 3SMD
Need more? Email Us
ECAD model for LXH8-FW27-5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1720 $50.7400
710+ $0.1411 $100.1810
1,100+ $0.1367 $150.3700
1,515+ $0.1323 $200.4345
1,955+ $0.1279 $250.0445
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 68,000 pieces
MOQ: 295 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention