EN
  • EN
  • DE

LT1019CN8-4.5#PBF

Part No LT1019CN8-4.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 4.5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 6 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1057634-LT1019CN8-4.5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1019CN8-4.5#PBF CAD Model

Description

Product Overview: LT1019CN8-4.5#PBF

The LT1019CN8-4.5#PBF is a precision reference voltage source from Linear Technology, renowned for its exceptional stability and accuracy. Designed for applications that demand a high-quality reference voltage, this device is a perfect fit for data conversion systems, precision instruments, and power supply monitors.

Key Features

  • Precision Voltage: The LT1019CN8-4.5#PBF offers a precise 4.5V output, making it suitable for various reference applications.
  • Low Drift: With an impressive low temperature coefficient, users can expect minimal drift over a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • High Stability: The device is designed for high stability, which is critical for maintaining accuracy over time and under varying environmental factors.
  • Wide Operating Range: It operates over a broad range of input voltages and load conditions, providing flexibility in design and application.
  • Low Noise: Engineered to produce low output noise, this reference source is ideal for sensitive electronic applications where signal integrity is paramount.
  • Package: The LT1019CN8-4.5#PBF comes in an 8-pin DIP package, which is a standard through-hole format suitable for a variety of PCB layouts.

Applications

  • High-resolution Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Precision power supply monitoring
  • Industrial control systems
  • Test and measurement equipment
  • Portable battery-powered devices

The LT1019CN8-4.5#PBF is a testament to Linear Technology's commitment to high-performance analog ICs. Its robust design and reliable operation make it a go-to choice for professionals seeking a stable voltage reference in their electronic designs. Whether for calibration, signal conditioning, or as a stable voltage source in a circuit, the LT1019CN8-4.5#PBF delivers consistent performance that designers can trust.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Linear Technology.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess