EN
  • EN
  • DE

LT1019ACS8-2.5#TRPBF

Part No LT1019ACS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 4 V to 40 V
Operating Supply Current 1.3mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057627-LT1019ACS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1019ACS8-2.5#TRPBF CAD Model

Description

LT1019ACS8-2.5#TRPBF Precision Voltage Reference

The LT1019ACS8-2.5#TRPBF is a high-quality precision voltage reference component produced by Linear Technology, now part of Analog Devices. This integrated circuit is designed to provide a stable and precise reference voltage of 2.5 volts, which is essential for various applications in electronic systems where accurate voltage is critical for performance.

This precision voltage reference comes in an 8-lead SOIC package, ensuring compatibility with surface-mount technology (SMT) and making it suitable for high-density circuit boards. The LT1019ACS8-2.5#TRPBF is characterized by its low drift and excellent temperature stability, which makes it an ideal choice for applications that demand high precision over a wide range of operating conditions.

Key features of the LT1019ACS8-2.5#TRPBF include:

  • Output Voltage: 2.5V with high accuracy
  • Temperature Coefficient: Typically 10ppm/°C, which ensures minimal variation over temperature changes
  • Long-Term Stability: Superior long-term stability for consistent performance over time
  • Load Regulation: Excellent load regulation to maintain output voltage with changes in load current
  • Supply Voltage Range: Wide supply voltage range for flexible usage in different circuit designs
  • Low Noise: Designed to produce minimal noise, which is crucial for sensitive electronic applications
  • Package: Offered in an 8-lead SOIC package for ease of integration into various designs

The LT1019ACS8-2.5#TRPBF is commonly used in data acquisition systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), portable instrumentation, and any other systems that require a precise reference voltage for accurate measurements and control. Its robust design and reliable performance make it a preferred choice for engineers looking for a dependable voltage reference solution.

Linear Technology's commitment to high-quality components is evident in the LT1019ACS8-2.5#TRPBF, making it a top-tier choice for professionals seeking precision and durability in their electronic designs.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2557 $64.5114
4+ $26.4662 $105.8648
6+ $25.6391 $153.8346
9+ $24.8121 $223.3089
11+ $23.9850 $263.8350
14+ $21.5038 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess