EN
  • EN
  • DE

LT1019ACN8-2.5#PBF

Part No LT1019ACN8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 2.5V 8DIP / V-Ref Precision 2.5V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 4 V ~ 40 V
Operating Supply Current 1.3mA
Current - Cathode 800μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780133-LT1019ACN8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1019
Introduction Date December 13, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1019ACN8-2.5#PBF CAD Model

Description

LT1019ACN8-2.5#PBF

The LT1019ACN8-2.5#PBF is a precision voltage reference component designed and manufactured by Linear Technology, which is now part of Analog Devices. This high-quality voltage reference is encapsulated in an 8-lead PDIP package and is characterized by its stable and precise reference voltage of 2.5 volts.

Key Features

  • Voltage Accuracy: The device offers outstanding voltage accuracy with a typical value of ±0.05% at 25°C and ±0.2% over the full temperature range of -40°C to 85°C.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, typically 10ppm/°C, making it reliable for applications that require consistent performance across a wide range of temperatures.
  • Low Dropout Voltage: This precision reference can operate with a very low dropout voltage, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Output Current Capability: The LT1019ACN8-2.5#PBF can source up to 10mA and sink up to -1.5mA, providing flexibility in a variety of circuit configurations.
  • Low Noise: With a low output noise level, this device is ideal for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic equipment.
  • Stability: The voltage reference is designed to be stable with capacitive loads, ensuring consistent performance and ease of use in various applications.

Applications

The LT1019ACN8-2.5#PBF is versatile and can be used in a wide array of applications, including:

  • Precision data systems
  • High-resolution conversion
  • Industrial instrumentation
  • Portable battery-powered devices
  • Medical equipment

Whether you're designing a sophisticated measurement system or a simple power supply, the LT1019ACN8-2.5#PBF offers the precision and reliability required to ensure accurate and stable voltage reference in your circuit.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0051 $68.0102
4+ $27.9016 $111.6064
6+ $27.0297 $162.1782
8+ $26.1578 $209.2624
10+ $25.2859 $252.8590
14+ $22.6701 $317.3814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess