Linear Technology LT1014IN8 Precision Quad Operational Amplifier
The LT1014IN8 is a high-performance quad operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This device is part of the LT1014 series, which is known for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial control systems, instrumentation, and data acquisition systems.
The LT1014IN8 features four independent op-amps in a single 14-pin DIP (Dual In-line Package), which not only saves space on printed circuit boards (PCBs) but also simplifies design and reduces assembly costs. Each amplifier within the LT1014IN8 is precision-matched, ensuring consistent performance across all four channels.
This op-amp boasts a low input offset voltage of typically 150 µV and an offset voltage drift of typically 0.5 µV/°C, which guarantees high accuracy over a wide temperature range. The device also offers a high gain bandwidth product of 1 MHz and a slew rate of 0.4 V/µs, allowing it to handle a broad spectrum of signals with minimal distortion.
The LT1014IN8 operates with a supply voltage range from ±4.5V to ±18V, providing flexibility in both single and dual supply configurations. This wide voltage range, combined with a low supply current of typically 1.4 mA per amplifier, makes the LT1014IN8 an energy-efficient solution for battery-powered devices and portable equipment.
Linear Technology has designed the LT1014IN8 with protection features such as input and output overvoltage protection, ensuring the device's longevity and reliability even in harsh conditions. The op-amp's robust design also offers high input impedance and low input bias currents, which further contribute to its precision and stability.
Overall, the LT1014IN8 from Linear Technology is a versatile and reliable choice for designers seeking a high-quality quad operational amplifier that delivers consistent performance without compromising on power efficiency or space.