Product Overview: LT1014DSW from Linear Technology
The LT1014DSW is a quad precision operational amplifier (op-amp) designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product is part of Linear Technology's LT® series, which embodies a commitment to reliability and excellence in the field of analog technology. The LT1014DSW is characterized by its low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including industrial control systems, test equipment, and signal conditioning circuits.
With a standard 14-pin SOIC package, the LT1014DSW provides a compact solution for systems where space is at a premium. Each of the four op-amps within the LT1014DSW boasts a precision performance profile with characteristics such as low offset voltage and drift, low input bias current, and high gain bandwidth product. These features ensure that the LT1014DSW can deliver consistent and reliable performance even in the most demanding of environments.
The LT1014DSW operates over a wide supply voltage range, accommodating single supply voltages from 3V to 36V or dual supplies of ±1.5V to ±18V. This versatility enables designers to integrate the LT1014DSW into both low-voltage and standard systems without compromising performance.
Key specifications of the LT1014DSW include:
- Low offset voltage: 500 µV max
- Low input bias current: 65 nA max
- High gain bandwidth product: 0.8 MHz
- Low supply current: 350 µA per amplifier
- Wide input common-mode range that includes ground
- Output voltage swings to within a few millivolts of the supply rails
The LT1014DSW is not only a testament to Linear Technology's dedication to high-quality analog components but also to its commitment to providing solutions that meet the evolving needs of modern electronics. Whether you are developing precision instrumentation or robust control systems, the LT1014DSW offers the performance and reliability required to achieve exceptional results.