EN
  • EN
  • DE

LT1012ACS8#TRPBF

Part No LT1012ACS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Current - Input Bias 25pA
Voltage - Input Offset 8μV
Operating Supply Current 380μA
Supply Voltage - Operating 2.4 V to 40 V, ±1.2 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057592-LT1012ACS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1012ACS8#TRPBF CAD Model

Description

LT1012ACS8#TRPBF - Ultra Precision Operational Amplifier

The LT1012ACS8#TRPBF is a state-of-the-art ultra precision operational amplifier from Linear Technology, designed to cater to a wide range of applications requiring high accuracy and stability. This operational amplifier is an ideal choice for precision instrumentation, data acquisition systems, and any application where low noise and high performance are critical.

With its advanced design, the LT1012ACS8#TRPBF boasts an impressive offset voltage of typically 10µV and a maximum of 30µV, ensuring precise signal amplification with minimal error. The device also features a low drift over temperature, typically 0.1µV/°C, which guarantees consistent performance across a wide temperature range.

The operational amplifier operates with a supply voltage range from ±2V to ±18V, providing flexibility in various power environments. Its high gain-bandwidth product of 1MHz and a slew rate of 0.4V/µs make it suitable for applications that require both accuracy and speed.

The LT1012ACS8#TRPBF also excels in terms of power consumption, with a low supply current of just 1.1mA, making it an excellent choice for battery-powered and portable devices. Additionally, its low input bias current of 10pA and low input noise voltage of 0.6µVp-p (0.1Hz to 10Hz) highlight its ability to handle high-impedance signal sources without compromising signal integrity.

Enclosed in an 8-lead SOIC package, the LT1012ACS8#TRPBF is designed for easy integration into a wide variety of circuit boards. Its robust design ensures reliable operation even in harsh industrial environments, and its extended temperature range from -40°C to 85°C provides additional assurance for applications exposed to extreme conditions.

Whether you're developing precision medical equipment, designing high-fidelity audio systems, or working on sensitive measurement and control systems, the LT1012ACS8#TRPBF from Linear Technology is an excellent choice that combines ultra precision with high reliability and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess