EN
  • EN
  • DE

LT1012ACS8#PBF

Part No LT1012ACS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Current - Input Bias 25pA
Voltage - Input Offset 8μV
Operating Supply Current 380μA
Supply Voltage - Operating 2.4 V to 40 V, ±1.2 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057591-LT1012ACS8#PBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian LT1012ACS8#PBF CAD Model

Description

The LT1012ACS8#PBF is a high-performance, precision operational amplifier from Linear Technology, a brand within the Analog Devices family. This device is designed to offer a perfect blend of low noise, high speed, and precision, making it suitable for a wide range of applications, including test equipment, medical devices, and professional audio equipment.

Key Features

  • Precision Performance: The LT1012ACS8#PBF boasts an offset voltage of just 30µV and a drift of 0.3µV/°C, ensuring accurate signal amplification over a wide temperature range.
  • Low Noise: With a low noise density of 0.6µVp-p (0.1Hz to 10Hz), this op-amp is ideal for sensitive applications where signal integrity is paramount.
  • High Speed: A slew rate of 0.8V/µs coupled with a gain bandwidth product of 1MHz allows for fast and efficient signal processing.
  • Stable with Capacitive Loads: The LT1012ACS8#PBF is designed to be stable with capacitive loads, making it versatile in various circuit configurations.

Package and Supply

The op-amp comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The LT1012ACS8#PBF operates with a supply voltage range from ±2.5V to ±18V, providing flexibility in both single and dual supply operations.

Applications

Thanks to its robust feature set, the LT1012ACS8#PBF is an excellent choice for a multitude of applications, including:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Active filters and integrators
  • Test and measurement equipment
  • Medical instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1012ACS8#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance over its operational life.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess