EN
  • EN
  • DE

LT1008CN8

Part No LT1008CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Current - Input Bias 30pA
Voltage - Input Offset 30μV
Operating Supply Current 380μA
Supply Voltage - Operating ±2 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206699-LT1008CN8
Ultra Librarian 3D Model Ultra Librarian LT1008CN8 CAD Model

Description

Introducing the LT1008CN8 Precision Operational Amplifier

The LT1008CN8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed for a multitude of applications that require precision, stability, and reliability. This versatile component is well-suited for use in test equipment, instrumentation, and other critical systems where the accuracy of signal amplification is paramount.

Key Features:

  • Low Offset Voltage: The LT1008CN8 boasts an extremely low input offset voltage, which minimizes error in signal processing and ensures high accuracy in measurement and control systems.
  • High Gain Bandwidth Product: With a gain bandwidth product of 8MHz, this op-amp can handle a wide range of frequencies, making it ideal for high-speed amplification tasks.
  • Low Noise: The device exhibits low noise characteristics, which is critical for applications such as audio processing or sensitive measurement equipment where background noise can be a significant issue.
  • Stable with High Capacitive Loads: The LT1008CN8 is designed to be stable even with high capacitive loads, ensuring consistent performance and reducing the likelihood of oscillations or instability in the circuit.
  • Single Supply Operation: This op-amp can operate from a single supply, simplifying power supply design and making it suitable for battery-powered devices.

Applications:

The LT1008CN8 is incredibly versatile and can be employed in a variety of applications, including:

  • Precision data acquisition systems
  • High-quality audio equipment
  • Active filters and oscillators
  • Analog computing
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1008CN8 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments and maintain accuracy over time.

Package Information:

The LT1008CN8 comes in an 8-pin PDIP package, which is easy to integrate into a wide range of circuit boards and systems. Its standard pin configuration allows for hassle-free replacements or upgrades to existing designs.

With its combination of precision, low noise, and stability, the LT1008CN8 from Linear Technology stands out as a top choice for engineers and designers looking to create high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9552 $62.8656
6+ $17.1941 $103.1646
10+ $16.6567 $166.5670
13+ $16.1194 $209.5522
17+ $15.5821 $264.8957
22+ $13.9702 $307.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess