EN
  • EN
  • DE

LT1004MH-2.5

Part No LT1004MH-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description MICROPOWER VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Linear Technology
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±1.6%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120µVrms
Current - Cathode 20 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Metal Can
Supplier Device Package TO-46-2
Base Product Number LT1004
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 621974-LT1004MH-2.5
Ultra Librarian 3D Model Ultra Librarian LT1004MH-2.5 CAD Model

Description

The LT1004MH-2.5 is a precision voltage reference from Linear Technology, which has established itself as a benchmark for stability and accuracy in a variety of applications. This device is designed to offer a fixed 2.5V output with a low temperature coefficient, making it ideal for precision data conversion in high-end instrumentation, industrial, and automotive systems where consistent performance is crucial.

Key Features

  • Precision Voltage: The LT1004MH-2.5 provides a precise 2.5V output, ensuring reliable and consistent voltage reference for sensitive electronic circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains its accuracy across a wide range of operating temperatures, which is essential for applications that are exposed to fluctuating environmental conditions.
  • High Stability: It offers high stability over time, which is critical for long-term applications where recalibration is difficult or impossible.
  • Wide Operating Current Range: The LT1004MH-2.5 operates over a broad current range, providing design flexibility and compatibility with a variety of circuits.
  • TO-39 Metal Can Package: Housed in a TO-39 metal can package, the LT1004MH-2.5 is robust and offers good thermal performance, making it suitable for harsh environments.

Applications

The LT1004MH-2.5 is versatile and can be used in numerous applications. Its precision and stability make it an excellent choice for:

  • Digital-to-Analog Converters (DACs)
  • Analog-to-Digital Converters (ADCs)
  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics

Conclusion

In summary, the LT1004MH-2.5 voltage reference from Linear Technology is an indispensable component for applications requiring high precision and stability. Its robust package, low temperature dependency, and wide operating range make it a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess