EN
  • EN
  • DE

LT1004IZ-1.2#PBF

Part No LT1004IZ-1.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.23V TO92-3 / V-Ref Precision 1.235V 20mA 3-Pin TO-92 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Output Voltage 1.23V
Output Current 20mA
Tolerance ±0.3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 780112-LT1004IZ-1.2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1004
Introduction Date November 30, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1004IZ-1.2#PBF CAD Model

Description

Product Overview: LT1004IZ-1.2#PBF

The LT1004IZ-1.2#PBF is a precision voltage reference component manufactured by Linear Technology, which is renowned for its high-quality and reliable electronic components. This particular device is designed to offer a stable and precise reference voltage, which is essential for various applications in analog and digital electronics.

Key Features

  • Reference Voltage: The LT1004IZ-1.2#PBF provides a fixed reference voltage of 1.2 volts, which is ideal for many low-voltage applications.
  • High Accuracy: This voltage reference boasts an impressive initial accuracy, ensuring reliable and consistent performance in your circuits.
  • Low Temperature Coefficient: With a minimal drift over temperature changes, the LT1004IZ-1.2#PBF maintains its precision across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical for battery-powered and portable devices.
  • Wide Operating Current Range: This component can function over a broad range of operating currents, providing flexibility in various circuit designs.
  • Stable with Capacitive Loads: The LT1004IZ-1.2#PBF is designed to remain stable with capacitive loads, which is a common challenge for voltage references.

Applications

  • Data Conversion Systems
  • Portable Instrumentation
  • Battery-Operated Equipment
  • Power Supplies
  • Industrial Control Systems
  • Precision Regulators

Quality and Reliability

The LT1004IZ-1.2#PBF is built to meet the stringent requirements of industrial and commercial applications. It is encapsulated in a through-hole TO-92 package, which is easy to integrate into a wide range of circuit boards. Linear Technology ensures that each component is rigorously tested to maintain high standards of quality and reliability.

Conclusion

With its precise voltage reference and robust design, the LT1004IZ-1.2#PBF from Linear Technology is an excellent choice for designers who require a reliable and accurate voltage reference in their electronic systems. Its low power consumption and stability with capacitive loads make it an adaptable component for a multitude of applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4923 $53.9692
10+ $11.0706 $110.7060
14+ $10.7247 $150.1458
20+ $10.3787 $207.5740
25+ $10.0328 $250.8200
34+ $8.9949 $305.8266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess