EN
  • EN
  • DE

LM329CZ#PBF

Part No LM329CZ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 6.9V TO92-3 / V-Ref Precision 6.9V 15mA 3-Pin TO-92 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Reference Type Shunt, Buried Zener
Output Type Fixed
Output Voltage 6.9V
Output Current 15mA
Tolerance ±0.29%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 100μVrms
Current - Cathode 600μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 778922-LM329CZ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LM329
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM329CZ#PBF CAD Model

Description

Linear Technology's LM329CZ#PBF Precision Voltage Reference

The LM329CZ#PBF is a highly reliable, precision voltage reference component manufactured by Linear Technology, a brand known for its high-performance analog ICs. This particular model is designed to offer a stable reference voltage over a wide range of environmental conditions, making it an essential building block in a variety of electronic systems.

Key Features

  • Stable Voltage Output: The LM329CZ#PBF provides a fixed 6.9V output with a tight initial tolerance, ensuring accurate performance in precision applications.
  • Low Temperature Coefficient: This voltage reference has a low temperature coefficient, which means its output remains stable over a wide range of operating temperatures, typically ranging from -55°C to +125°C.
  • Low Dynamic Impedance: The device features low dynamic impedance, which helps maintain a stable voltage under varying load conditions.
  • Long-Term Stability: Designed for long-term reliability, the LM329CZ#PBF demonstrates excellent stability over time, which is critical for maintaining accuracy in precision circuits.
  • Hermetically Sealed: The component is hermetically sealed in a TO-92 package, protecting it from environmental factors and ensuring its durability and longevity.

Applications

The LM329CZ#PBF is suitable for a wide range of applications where precision voltage referencing is required. These include:

  • Digital voltmeters
  • Precision power supplies
  • Analog-to-digital and digital-to-analog converters
  • Instrumentation
  • Battery chargers
  • Current loop control systems

Quality and Compliance

Linear Technology ensures that each LM329CZ#PBF voltage reference meets stringent quality standards. The device is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it adheres to environmental regulations by minimizing the presence of specific hazardous materials. Moreover, its performance is backed by Linear Technology's reputation for producing high-quality, reliable components for critical applications.

Whether you are designing a sophisticated measurement instrument or a high-performance power supply, the LM329CZ#PBF from Linear Technology is a trusted choice for maintaining precision voltage levels in your electronic designs.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4309 $51.4635
36+ $2.8151 $101.3436
56+ $2.7271 $152.7176
76+ $2.6392 $200.5792
98+ $2.5512 $250.0176
132+ $2.2873 $301.9236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess