EN
  • EN
  • DE

JM38510/14802BXA

Part No JM38510/14802BXA
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033030-JM38510/14802BXA
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/14802BXA CAD Model

Description

Linear Technology's JM38510/14802BXA Product Overview

The JM38510/14802BXA is a high-reliability integrated circuit from Linear Technology, designed to meet the demanding requirements of aerospace, military, and other critical applications. This product is a testament to Linear Technology's commitment to providing high-performance solutions that operate with precision under stringent conditions.

Key Features

  • Durable Construction: The JM38510/14802BXA is built to withstand extreme environments, ensuring consistent performance in a wide range of temperatures and conditions.
  • High Precision: This product offers exceptional accuracy and stability, making it ideal for applications where precision is paramount.
  • Reliability: With its robust design and high-quality manufacturing, the JM38510/14802BXA is engineered to deliver long-term reliability.
  • Compliance: It meets the stringent standards of the military specifications (MIL-SPEC), ensuring that it complies with the highest levels of quality and performance.

Applications

The JM38510/14802BXA is suitable for a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military hardware and communications
  • Space exploration instruments
  • Critical industrial controls

Technical Specifications

The JM38510/14802BXA is characterized by its technical specifications that ensure top-notch performance:

  • Supply Voltage: Specified by design
  • Operating Temperature Range: Military-grade specifications
  • Package Type: Hermetically sealed to prevent environmental degradation
  • Quality Assurance: MIL-STD quality levels

Linear Technology's JM38510/14802BXA is a reflection of their dedication to excellence in engineering and manufacturing. For customers who require the utmost in reliability and precision, this product delivers without compromise.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess