EN
  • EN
  • DE

FR1117R3PTR

Part No FR1117R3PTR
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982729-FR1117R3PTR
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FR1117R3PTR CAD Model

Description

Product Overview: FR1117R3PTR

The FR1117R3PTR is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, an industry leader in analog integrated circuits. This regulator is engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where voltage precision is critical.

Key Features

  • Low Dropout Voltage: The FR1117R3PTR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • High Output Accuracy: This regulator offers high output accuracy, which is essential for providing stable voltage to sensitive components and maintaining the performance of the overall system.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in a wide range of scenarios.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, ensuring long-term reliability and safety.
  • Current Limiting: Built-in current limiting protects the regulator and connected components from damage due to excessive current draw or fault conditions.

Applications

The FR1117R3PTR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Microprocessor power supplies
  • Low-power radios
  • Automotive electronics

Technical Specifications

The technical specifications of the FR1117R3PTR are designed to meet the demands of advanced electronic systems:

  • Package Type: Available in a robust and compact package.
  • Operating Temperature Range: Designed to operate over a wide range of temperatures, ensuring reliability in various environments.

Conclusion

Linear Technology's FR1117R3PTR low-dropout linear regulator is a testament to the company's commitment to providing high-quality power management solutions. With its precision voltage regulation, thermal protection, and current limiting features, this regulator stands out as a robust choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Essentra Components
Need more? Email Us
Dell
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess